Ranex logo

Ranex 5000.438 Outdoor ceiling lighting E27

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89152
Info modified on:
29 Jun 2024, 11:42:43
End of life date:
25 Jun 2024
Short summary description Ranex 5000.438 Outdoor ceiling lighting E27:

Ranex 5000.438, Outdoor ceiling lighting, White, IP44, Garage, Motion sensor, E27

Long summary description Ranex 5000.438 Outdoor ceiling lighting E27:

Ranex 5000.438. Type: Outdoor ceiling lighting, Product color: White, International Protection (IP) code: IP44. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Replacement bulb power (max): 60 W. Detection angle: 360°, Detection distance: 8 m. Power source type: AC, Input voltage: 230 V, AC input frequency: 50 Hz. Width: 274 mm, Depth: 107 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.