QNAP TS-531P, NAS, Tower, Annapurna Labs, Alpine AL-314, 8 GB, DDR3
QNAP TS-531P. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Annapurna Labs, Processor model: Alpine AL-314, Processor frequency: 1.4 GHz. Internal memory: 8 GB, Internal memory type: DDR3. Total installed storage capacity: 30 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System