QNAP logo

QNAP TS-251A NAS Tower Intel® Celeron® N3060 4 GB DDR3L 16 TB HDD QNAP Turbo System Green, White

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12561
Info modified on:
20 Feb 2024, 21:40:22
Short summary description QNAP TS-251A NAS Tower Intel® Celeron® N3060 4 GB DDR3L 16 TB HDD QNAP Turbo System Green, White:

QNAP TS-251A, NAS, Tower, Intel® Celeron®, N3060, 4 GB, DDR3L

Long summary description QNAP TS-251A NAS Tower Intel® Celeron® N3060 4 GB DDR3L 16 TB HDD QNAP Turbo System Green, White:

QNAP TS-251A. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Total installed storage capacity: 16 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.