Princess 339480, 2-in-1 stick vacuum, Bagless, Gray, Silver, 0.8 L, Dry, HEPA
Princess 339480. Product type: 2-in-1 stick vacuum, Dust container type: Bagless, Product color: Gray, Silver. Cleaning type: Dry, Vacuum air filtering: HEPA, Dirt separating method: Cyclonic/filtering. Power source: Battery, Maximum input power: 100 W, Suction power: 9000 Pa. Package width: 145 mm, Package depth: 185 mm, Package height: 680 mm. Weight: 2.6 kg