Philips logo

Philips 7000 series XU7100/02 robot vacuum 3.26 L Combi Gold, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203838
Info modified on:
09 May 2025, 03:28:08
Short summary description Philips 7000 series XU7100/02 robot vacuum 3.26 L Combi Gold, White:

Philips 7000 series XU7100/02, Combi, Gold, White, Round, Silk White/Gold, 3.26 L, 65 dB

Long summary description Philips 7000 series XU7100/02 robot vacuum 3.26 L Combi Gold, White:

Philips 7000 series XU7100/02. Dust container type: Combi, Product color: Gold, White, Shape: Round. Dust capacity (total): 3.26 L, Noise level: 65 dB, Dust capacity (vacuum cleaner): 0.26 L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 5200 mAh, Runtime: 180 min. Diameter: 35 cm, Height: 97 mm, Weight: 4 kg. Package width: 399 mm, Package depth: 469 mm, Package height: 534 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.