Philips logo

Philips Fidelio Fidelio X2/00 headphones/headset Wired Head-band Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123358
Info modified on:
26 Jul 2024, 10:03:30
Short summary description Philips Fidelio Fidelio X2/00 headphones/headset Wired Head-band Black:

Philips Fidelio Fidelio X2/00, Wired, 5 - 40000 Hz, 380 g, Headphones, Black

Long summary description Philips Fidelio Fidelio X2/00 headphones/headset Wired Head-band Black:

Philips Fidelio Fidelio X2/00. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 5 - 40000 Hz. Cable length: 3 m. Weight: 380 g. Product color: Black

Reasons to buy
3D tour
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.