Philips logo

Philips BODYGROOM Series 7000 TT2040/32 body groomer/shaver Black, Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
317976
Info modified on:
26 Jul 2024, 10:03:25
Product Brochure/Datasheet (515 KB)
Philips TT2040/32 user manual (2.1 MB)
Product Brochure/Datasheet (514 KB)
Important Information Manual (5.2 MB)
Retail Trade Leaflet (162 KB)
Short summary description Philips BODYGROOM Series 7000 TT2040/32 body groomer/shaver Black, Silver:

Philips BODYGROOM Series 7000 TT2040/32, Black, Silver

Long summary description Philips BODYGROOM Series 7000 TT2040/32 body groomer/shaver Black, Silver:

Philips BODYGROOM Series 7000 TT2040/32. Product color: Black, Silver, Cutter width: 3.2 cm. Operating time: 50 min. Package width: 150 mm, Package depth: 58 mm, Package height: 245 mm

Reasons to buy
Video
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.