Philips logo

Philips 4000 series TAH4205BL/00 headphones/headset Wireless Head-band Calls/Music USB Type-C Bluetooth Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
344830
Info modified on:
25 Mar 2024, 13:13:52
Short summary description Philips 4000 series TAH4205BL/00 headphones/headset Wireless Head-band Calls/Music USB Type-C Bluetooth Blue:

Philips 4000 series TAH4205BL/00, Wireless, Calls/Music, 20 - 20000 Hz, 150 g, Headset, Blue

Long summary description Philips 4000 series TAH4205BL/00 headphones/headset Wireless Head-band Calls/Music USB Type-C Bluetooth Blue:

Philips 4000 series TAH4205BL/00. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 150 g. Product color: Blue

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.