Philips SPN3080B/19, 900 J, 8 AC outlet(s), White, 2 m, 160 mm, 5.6 mm
Philips SPN3080B/19. Surge energy rating: 900 J, AC outlets quantity: 8 AC outlet(s). Product color: White. Cable length: 2 m. Package width: 160 mm, Package depth: 5.6 mm, Package height: 43.9 mm. Number of products included: 1 pc(s)