Philips logo

Philips SPC620NC/27 webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56137
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SPC620NC/27 webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Silver:

Philips SPC620NC/27, 0.3 MP, 640 x 480 pixels, 30 fps, 3x, 24 bit, 5 lx

Long summary description Philips SPC620NC/27 webcam 0.3 MP 640 x 480 pixels USB 2.0 Black, Silver:

Philips SPC620NC/27. Megapixel: 0.3 MP, Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product color: Black, Silver, Mounting type: Clip/Stand. Windows operating systems supported: Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista.... Width: 40 mm, Depth: 88 mm, Height: 82 mm. Package type: Blister, Package width: 92 mm, Package depth: 192 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.