Philips SHP1800/00, Wired, 14 - 22000 Hz, Music, 103 g, Headphones, Black
Philips SHP1800/00. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 14 - 22000 Hz. Cable length: 6 m. Weight: 103 g. Product color: Black