Philips logo

Philips Lumea Essential SC1991/00 light hair remover Intense pulsed light (IPL) 5 J/cm² Pink, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
183488
Info modified on:
21 Oct 2022, 10:36:06
Philips SC1991/00 user manual (1.8 MB)
Quick start guide (2.5 MB)
Other PDF (284 KB)
Retail Leaflet (427 KB)
Other PDF (9.5 KB)
Short summary description Philips Lumea Essential SC1991/00 light hair remover Intense pulsed light (IPL) 5 J/cm² Pink, White:

Philips Lumea Essential SC1991/00, Pink, White, Intense pulsed light (IPL), 5 J/cm², 8 min, 1 min, 4 min

Long summary description Philips Lumea Essential SC1991/00 light hair remover Intense pulsed light (IPL) 5 J/cm² Pink, White:

Philips Lumea Essential SC1991/00. Product color: Pink, White, Hair removal technology: Intense pulsed light (IPL), Light fluence (max): 5 J/cm². AC input voltage: 100 - 240 V

Reasons to buy
3D tour
Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.