Philips logo

Philips GoGear SA3RGA02PN/97 MP3/MP4 player MP3 player 2 GB Black, Pink

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54324
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips GoGear SA3RGA02PN/97 MP3/MP4 player MP3 player 2 GB Black, Pink:

Philips GoGear SA3RGA02PN/97, MP3 player, 2 GB, LCD, USB 2.0, FM radio, Black, Pink

Long summary description Philips GoGear SA3RGA02PN/97 MP3/MP4 player MP3 player 2 GB Black, Pink:

Philips GoGear SA3RGA02PN/97. Type: MP3 player. Total storage capacity: 2 GB. Display: LCD. Interface: USB 2.0. FM radio. Continuous audio playback time: 22 h. Weight: 24 g. Product color: Black, Pink. Headphones included

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.