Philips GoGear SA1928/37, MP3 player, 2 GB, LCD, USB 2.0, FM radio, Black, Pink
Philips GoGear SA1928/37. Type: MP3 player. Total storage capacity: 2 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 27 h. Weight: 34 g. Product color: Black, Pink. Headphones included