Philips logo

Philips SHAVER Series 8000 S8980/12 men's shaver Rotation shaver Black, Blue, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
182629
Info modified on:
04 Jul 2024, 13:48:08
Short summary description Philips SHAVER Series 8000 S8980/12 men's shaver Rotation shaver Black, Blue, Silver:

Philips SHAVER Series 8000 S8980/12, Rotation shaver, Black, Blue, Silver, SH90, 2 year(s), Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 8000 S8980/12 men's shaver Rotation shaver Black, Blue, Silver:

Philips SHAVER Series 8000 S8980/12. Shaver system: Rotation shaver, Product color: Black, Blue, Silver, Shaving head replacement(s) model: SH90. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h. Package type: Box. Quantity per pack: 1 pc(s). Runtime: 50 min, Handle(s) features: Ergonomic

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.