Philips SHAVER Series 5000 S5579/60, Rotation shaver, Black, Blue, SkinIQ, Stainless steel, LED, Battery
Philips SHAVER Series 5000 S5579/60. Shaver system: Rotation shaver, Product color: Black, Blue, Shaving system technologies: SkinIQ. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 60 min