Philips OneBlade QP6531/70, Washable, Battery, Black
Philips OneBlade QP6531/70. Minimum hair length: 0.5 mm, Maximum hair length: 9 mm. Product color: Black. Power source: Battery, Operating time: 90 min, Battery technology: Lithium-Ion (Li-Ion). Number of precision combs: 1 pc(s)