Philips NeoPix Prime 2, LCD, 720p (1280x720), 3000:1, 16:9, 0.8 - 2 m, LED
Philips NeoPix Prime 2. Projection technology: LCD, Projector native resolution: 720p (1280x720), Contrast ratio (typical): 3000:1. Light source type: LED, Service life of light source: 30000 h, Lamps quantity: 1 lamp(s). Focus: Manual, Throw ratio: 1.31:1. Supported graphics resolutions: 1920 x 1080 (HD 1080). Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)