Philips MS3020/10, Face, Black, Gray, Ergonomic, AC, Battery, Lithium-Ion (Li-Ion), 2 h
Philips MS3020/10. Proper use: Face, Product color: Black, Gray, Handle(s) features: Ergonomic. Power source type: AC, Battery, Battery technology: Lithium-Ion (Li-Ion), Charging time: 2 h