Philips logo

Philips MULTIGROOM Series 7000 MG7735/15 hair trimmers/clipper Gray Lithium-Ion (Li-Ion)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163472
Info modified on:
19 Jan 2025, 02:56:14
Short summary description Philips MULTIGROOM Series 7000 MG7735/15 hair trimmers/clipper Gray Lithium-Ion (Li-Ion):

Philips MULTIGROOM Series 7000 MG7735/15, Gray, Rectangle, 3 mm, 7 mm, Beard, Ear, Nose, Stainless steel

Long summary description Philips MULTIGROOM Series 7000 MG7735/15 hair trimmers/clipper Gray Lithium-Ion (Li-Ion):

Philips MULTIGROOM Series 7000 MG7735/15. Product color: Gray, Shape: Rectangle, Minimum hair length: 3 mm. Operating time: 120 min, Battery type: Built-in battery, Charging time: 1 h. Cutter material: Stainless steel. Attachment combs: Beard, Ear, Eyebrow, Head, Nose

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.