Philips logo

Philips MCM3000/78 home audio system Home audio micro system 100 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98700
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips MCM3000/78 home audio system Home audio micro system 100 W Black:

Philips MCM3000/78, Home audio micro system, Black, Tray, 100 W, FM, Auto store

Long summary description Philips MCM3000/78 home audio system Home audio micro system 100 W Black:

Philips MCM3000/78. Type: Home audio micro system, Product color: Black, Disc loading type: Tray. RMS rated power: 100 W. Supported radio bands: FM, Tuner enhancements: Auto store. Display type: VFD. Headphone connectivity: 3.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.