Philips logo

Philips MCD5110/12 home audio system Home audio micro system 100 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90309
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips MCD5110/12 home audio system Home audio micro system 100 W Black:

Philips MCD5110/12, Home audio micro system, Black, 100 W, 2-way, 11.4 cm, FM

Long summary description Philips MCD5110/12 home audio system Home audio micro system 100 W Black:

Philips MCD5110/12. Type: Home audio micro system, Product color: Black. RMS rated power: 100 W, Speaker type: 2-way, Woofer diameter: 11.4 cm. Supported radio bands: FM, Tuner enhancements: Auto store, Auto tuning, Tuner type: Digital. Audio formats supported: MP3, Disc types supported: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, CD video. Power source: AC, Input voltage: 100-240 V, Input frequency: 50 - 60 Hz

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.