Philips logo

Philips Sonicare HealthyWhite+ HX8911/30 electric toothbrush Adult Rotating-oscillating toothbrush White, Yellow

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45389
Info modified on:
11 Jul 2022, 13:51:33
Short summary description Philips Sonicare HealthyWhite+ HX8911/30 electric toothbrush Adult Rotating-oscillating toothbrush White, Yellow:

Philips Sonicare HealthyWhite+ HX8911/30, Adult, Rotating-oscillating toothbrush, Daily care, Whitening, White, Yellow, 62000 movements per minute, 2 min

Long summary description Philips Sonicare HealthyWhite+ HX8911/30 electric toothbrush Adult Rotating-oscillating toothbrush White, Yellow:

Philips Sonicare HealthyWhite+ HX8911/30. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Whitening. Power source: AC/Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.