Philips logo

Philips Sonicare 3 Series gum health HX6601/03 electric toothbrush Adult Sonic toothbrush Blue, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125721
Info modified on:
07 Sept 2024, 02:40:25
Short summary description Philips Sonicare 3 Series gum health HX6601/03 electric toothbrush Adult Sonic toothbrush Blue, White:

Philips Sonicare 3 Series gum health HX6601/03, Adult, Sonic toothbrush, Daily care, Blue, White, 31000 movements per minute, 2 min, 30 sec

Long summary description Philips Sonicare 3 Series gum health HX6601/03 electric toothbrush Adult Sonic toothbrush Blue, White:

Philips Sonicare 3 Series gum health HX6601/03. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110 - 240 V. Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.