Philips logo

Philips HTS5561/78 home cinema system 5.1 channels 800 W 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67580
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTS5561/78 home cinema system 5.1 channels 800 W 3D Black:

Philips HTS5561/78, Blu-Ray player, BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, ASF, AVI, DIVX, MP4, MPEG1, MPEG2, MPEG4, WMV, 5.1 channels, 800 W, DTS Digital Surround, DTS-HD, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD

Long summary description Philips HTS5561/78 home cinema system 5.1 channels 800 W 3D Black:

Philips HTS5561/78. Optical disc player type: Blu-Ray player, Disc types supported: BD-R, BD-RE, BD-ROM, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW. Video formats supported: ASF, AVI, DIVX, MP4, MPEG1, MPEG2, MPEG4, WMV. Audio output channels: 5.1 channels, RMS rated power: 800 W, Audio decoders: DTS Digital Surround, DTS-HD, Dolby Digital 5.1, Dolby Digital Plus, Dolby TrueHD. Supported radio bands: FM. Center speaker RMS power: 230 W, Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 3 Ω

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.