Philips logo

Philips HTL7140B/12 soundbar speaker Black 5.1 channels 320 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172160
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips HTL7140B/12 soundbar speaker Black 5.1 channels 320 W:

Philips HTL7140B/12, 5.1 channels, 320 W, Dolby Pro Logic II, DTS Digital Surround, 100 W, Wireless, 220 W

Long summary description Philips HTL7140B/12 soundbar speaker Black 5.1 channels 320 W:

Philips HTL7140B/12. Audio output channels: 5.1 channels, RMS rated power: 320 W, Audio decoders: Dolby Pro Logic II, DTS Digital Surround. Soundbar speaker RMS power: 100 W. Subwoofer connectivity: Wireless, Subwoofer RMS power: 220 W, Subwoofer location: Separate. Product color: Black. Connectivity technology: Wired & Wireless

Reasons to buy
3D tour
Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.