Philips logo

Philips HTL3160B/05 soundbar speaker Black 3.1 channels 200 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74756
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTL3160B/05 soundbar speaker Black 3.1 channels 200 W:

Philips HTL3160B/05, 3.1 channels, 200 W, Dolby Digital, Dolby Pro Logic II, 96 W, 4 Ω, 10%

Long summary description Philips HTL3160B/05 soundbar speaker Black 3.1 channels 200 W:

Philips HTL3160B/05. Audio output channels: 3.1 channels, RMS rated power: 200 W, Audio decoders: Dolby Digital, Dolby Pro Logic II. Soundbar speaker RMS power: 96 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 10%. Subwoofer connectivity: Wireless, Subwoofer RMS power: 105 W, Subwoofer frequency range: 45 - 200 Hz. Product color: Black, Recommended usage: Universal, Audio formats supported: MP3. Connectivity technology: Wired & Wireless

Reasons to buy
3D tour
Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.