Philips logo

Philips HTL2160W/12 soundbar speaker White 60 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80305
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips HTL2160W/12 soundbar speaker White 60 W:

Philips HTL2160W/12, 60 W, Dolby Digital, 30 W, 4 Ω, Passive subwoofer, Wireless

Long summary description Philips HTL2160W/12 soundbar speaker White 60 W:

Philips HTL2160W/12. RMS rated power: 60 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 30 W, Impedance: 4 Ω. Subwoofer type: Passive subwoofer, Subwoofer connectivity: Wireless, Subwoofer RMS power: 30 W. Product color: White, Audio formats supported: MP3, WMA. Connectivity technology: Wired & Wireless

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.