Philips logo

Philips HR7771/53 food processor 700 W 3.4 L Gray, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127225
Info modified on:
13 Apr 2024, 01:54:50
Short summary description Philips HR7771/53 food processor 700 W 3.4 L Gray, White:

Philips HR7771/53, 3.4 L, Gray, White, 1.2 m, 1 kg, ABS synthetics, ABS synthetics

Long summary description Philips HR7771/53 food processor 700 W 3.4 L Gray, White:

Philips HR7771/53. Bowl capacity: 3.4 L, Product color: Gray, White, Cord length: 1.2 m. Housing material: ABS synthetics, Material: ABS synthetics. Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Country of origin: China. Blender volume capacity liquid: 2 L, Bowl volume capacity liquid: 2 L, Dough bowl weight capacity: 1700 kg

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.