Philips logo

Philips Viva Collection HR7761/00 food processor 750 W 2.1 L Metallic, White

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174040
Info modified on:
07 Nov 2024, 08:31:09
Short summary description Philips Viva Collection HR7761/00 food processor 750 W 2.1 L Metallic, White:

Philips Viva Collection HR7761/00, 2.1 L, Metallic, White, Rotary, 1900 RPM, 1.75 L, 1 m

Long summary description Philips Viva Collection HR7761/00 food processor 750 W 2.1 L Metallic, White:

Philips Viva Collection HR7761/00. Bowl capacity: 2.1 L, Product color: Metallic, White, Control type: Rotary. Bowl material: Plastic, Housing material: ABS, Material jar(s): SAN. Power: 750 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Width: 210 mm, Depth: 210 mm, Height: 368 mm

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.