Philips HR7605/10, 2.1 L, White, Blend, Chop, Knead, Mixing, Puree, 0.75 m, 3 discs, SAN
Philips HR7605/10. Bowl capacity: 2.1 L, Product color: White, Mixer functions: Blend, Chop, Knead, Mixing, Puree. Bowl material: SAN, Housing material: Polypropylene (PP), Material knife: Stainless steel. Power: 350 W, AC input voltage: 220-240 V, AC input frequency: 50-60 Hz. Cake batter capacity: 250 g