Philips logo

Philips Avance Collection HR2095/91 blender 1.5 L Tabletop blender 700 W Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57358
Info modified on:
07 Nov 2024, 06:55:02
Short summary description Philips Avance Collection HR2095/91 blender 1.5 L Tabletop blender 700 W Black:

Philips Avance Collection HR2095/91, Tabletop blender, 1.5 L, Pulse function, Ice crushing, 1 m, 700 W

Long summary description Philips Avance Collection HR2095/91 blender 1.5 L Tabletop blender 700 W Black:

Philips Avance Collection HR2095/91. Type: Tabletop blender, Product color: Black, Cord length: 1 m. Bowl capacity: 1.5 L. Blending bowl material: Glass, Housing material: Polypropylene (PP), Blade material: Stainless steel. Power: 700 W, Power source: AC, AC input voltage: 220 - 240 V. Packaging content: Spatula

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.