Philips Avance Collection HR1869/31, Black, Silver, White, 1.6 L, 8 cm, 1 m, 1.5 L, Polypropylene (PP)
Philips Avance Collection HR1869/31. Product color: Black, Silver, White, Pulp container capacity: 1.6 L, Feeding tube diameter: 8 cm. Housing material: Polypropylene (PP), Spout material: Stainless steel, Material lid and pulp container: Styrene Acrylonitrile (SAN). Power: 900 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz