Philips logo

Philips Viva Collection HR1855/70 juice maker Centrifugal juicer 800 W Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
342211
Info modified on:
02 May 2025, 10:08:52
Short summary description Philips Viva Collection HR1855/70 juice maker Centrifugal juicer 800 W Black:

Philips Viva Collection HR1855/70, Centrifugal juicer, Black, LED, 1.2 L, 0.8 L, 7.5 cm

Long summary description Philips Viva Collection HR1855/70 juice maker Centrifugal juicer 800 W Black:

Philips Viva Collection HR1855/70. Product type: Centrifugal juicer, Product color: Black, Display type: LED. Housing material: Acrylonitrile butadiene styrene (ABS), Jug material: Plastic. Power: 800 W, AC input voltage: 220 - 240 V, AC input frequency: 50/60 Hz. Width: 255 mm, Depth: 255 mm, Height: 457 mm. Country of origin: China

Reasons to buy
Video
The Story
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.