Philips logo

Philips Viva Collection HR1832/01 juice maker Centrifugal juicer 500 W Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53619
Info modified on:
02 May 2025, 10:08:52
Short summary description Philips Viva Collection HR1832/01 juice maker Centrifugal juicer 500 W Black:

Philips Viva Collection HR1832/01, Centrifugal juicer, Black, 1 L, 0.5 L, 5.5 cm, 0.8 m

Long summary description Philips Viva Collection HR1832/01 juice maker Centrifugal juicer 500 W Black:

Philips Viva Collection HR1832/01. Product type: Centrifugal juicer, Product color: Black, Pulp container capacity: 1 L. Housing material: Acrylonitrile butadiene styrene (ABS), Jug material: Plastic, Pulp container & pusher material: Acrylonitrile butadiene styrene (ABS). Power: 500 W, AC input voltage: 220 - 240 V, AC input frequency: 50/60 Hz. Width: 205 mm, Depth: 235 mm, Height: 297 mm. Country of origin: China

Reasons to buy
3D tour
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.