Philips Viva Collection HR1388/80R1, Black, Red, White, Rotary, Stainless steel, 1.5 m, 1.5 m, 200 W
Philips Viva Collection HR1388/80R1. Product color: Black, Red, White, Control type: Rotary, Blade material: Stainless steel. Cord length: 1.5 m. Motor power: 200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz