Philips logo

Philips SalonDry Control HP8182/80 hair dryer 1900 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79551
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SalonDry Control HP8182/80 hair dryer 1900 W:

Philips SalonDry Control HP8182/80, Hanging loop, 1.8 m, 1900 W, 220-240 V

Long summary description Philips SalonDry Control HP8182/80 hair dryer 1900 W:

Philips SalonDry Control HP8182/80. Hanging type: Hanging loop, Cord length: 1.8 m. Power: 1900 W, AC input voltage: 220-240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.