Philips logo

Philips SalonCurl Pro HP4684/00 hair styling tool Curling iron 50 W 2.5 m

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79736
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips SalonCurl Pro HP4684/00 hair styling tool Curling iron 50 W 2.5 m:

Philips SalonCurl Pro HP4684/00, Curling iron, 210 °C, 2.5 m, 50 W, 220-240 V

Long summary description Philips SalonCurl Pro HP4684/00 hair styling tool Curling iron 50 W 2.5 m:

Philips SalonCurl Pro HP4684/00. Type: Curling iron, Temperature (max): 210 °C. Cord length: 2.5 m. Power: 50 W, AC input voltage: 220-240 V

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.