Philips logo

Philips Avance Collection HD9240/96 fryer Single 3 L Stand-alone 2100 W Low fat fryer Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116951
Info modified on:
12 Apr 2024, 16:51:13
Short summary description Philips Avance Collection HD9240/96 fryer Single 3 L Stand-alone 2100 W Low fat fryer Black:

Philips Avance Collection HD9240/96, Low fat fryer, 3 L, 1.2 kg, Rapid Air, 60 min, Single

Long summary description Philips Avance Collection HD9240/96 fryer Single 3 L Stand-alone 2100 W Low fat fryer Black:

Philips Avance Collection HD9240/96. Product type: Low fat fryer, Capacity: 3 L, Fryer food capacity: 1.2 kg. Construction type: Single, Product color: Black, Control type: Touch. Power: 2100 W, AC input voltage: 220-230 V, AC input frequency: 50 - 60 Hz. Width: 315 mm, Depth: 423 mm, Height: 302 mm

3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.