Philips logo

Philips GC7846/80R1 steam ironing station 2400 W 1.5 L SteamGlide soleplate Aqua color, Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8096
Info modified on:
05 Jun 2025, 03:25:49
Short summary description Philips GC7846/80R1 steam ironing station 2400 W 1.5 L SteamGlide soleplate Aqua color, Black:

Philips GC7846/80R1, 2400 W, 420 g/min, SteamGlide soleplate, 6.5 bar, 1.5 L, 120 g/min

Long summary description Philips GC7846/80R1 steam ironing station 2400 W 1.5 L SteamGlide soleplate Aqua color, Black:

Philips GC7846/80R1. Iron power: 2400 W, Steam boost performance: 420 g/min, Soleplate type: SteamGlide soleplate. AC input voltage: 220 - 240 V, Energy saving percentage: 30%. Cord length: 1.8 m, Hose length: 1.6 m, Cord fastening system: Velcro fix. Width: 193 mm, Depth: 373 mm, Height: 223 mm. Warranty period: 2 year(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.