Philips logo

Philips 6400 series GC6420 800 W 0.8 L Blue, White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144854
Info modified on:
28 Nov 2024, 14:05:33
Short summary description Philips 6400 series GC6420 800 W 0.8 L Blue, White:

Philips 6400 series GC6420, 800 W, 0.8 L, Blue, White, 1370 W, 220 - 240 V, 50 - 60 Hz

Long summary description Philips 6400 series GC6420 800 W 0.8 L Blue, White:

Philips 6400 series GC6420. Iron power: 800 W, Water tank capacity: 0.8 L, Product color: Blue, White. AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Cord length: 1.9 m, Hose length: 1.7 m. Weight: 5.25 kg

Reasons to buy
3D tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.