Philips logo

Philips Azur GC4541/20 iron Steam iron SteamGlide Plus soleplate 2400 W Blue, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114898
Info modified on:
30 Apr 2025, 03:32:16
Short summary description Philips Azur GC4541/20 iron Steam iron SteamGlide Plus soleplate 2400 W Blue, White:

Philips Azur GC4541/20, Steam iron, SteamGlide Plus soleplate, 2 m, 200 g/min, Blue, White, 45 g/min

Long summary description Philips Azur GC4541/20 iron Steam iron SteamGlide Plus soleplate 2400 W Blue, White:

Philips Azur GC4541/20. Type: Steam iron, Soleplate type: SteamGlide Plus soleplate, Cord length: 2 m. Iron power: 2400 W, AC input voltage: 240 V. Weight: 1.57 kg. Package weight: 1.791 g, Package weight: 1.791 kg, Recyclable packaging material: 100%

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.