Philips logo

Philips Azur Performer Plus GC4527/80 iron Steam iron SteamGlide Plus soleplate 2600 W Black, Brown

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64787
Info modified on:
02 Aug 2024, 21:50:33
Product Brochure/Datasheet (584 KB)
Retail Trade Leaflet (272 KB)
Short summary description Philips Azur Performer Plus GC4527/80 iron Steam iron SteamGlide Plus soleplate 2600 W Black, Brown:

Philips Azur Performer Plus GC4527/80, Steam iron, SteamGlide Plus soleplate, 3 m, 200 g/min, Black, Brown, 50 g/min

Long summary description Philips Azur Performer Plus GC4527/80 iron Steam iron SteamGlide Plus soleplate 2600 W Black, Brown:

Philips Azur Performer Plus GC4527/80. Type: Steam iron, Soleplate type: SteamGlide Plus soleplate, Cord length: 3 m. Iron power: 2600 W. Width: 160 mm, Depth: 140 mm, Height: 326 mm. Package width: 341 mm, Package depth: 360 mm, Package height: 300 mm

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.