Philips Azur Ionic GC4430/12, Steam iron, SteamGlide soleplate, 3 m, 100 g/min, Gray, White, 40 g/min
Philips Azur Ionic GC4430/12. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 3 m. Iron power: 2400 W, AC input voltage: 220 - 240/110 V, AC input frequency: 50 - 60 Hz. Width: 303 mm, Depth: 152 mm, Height: 120 mm