Philips FWM387/12, Home audio mini system, Mechanical, 1 deck(s), 3 discs, 240 W, FM, MW
Philips FWM387/12. Type: Home audio mini system, Cassette deck technology: Mechanical, Number of decks: 1 deck(s). RMS rated power: 240 W. Supported radio bands: FM, MW, Tuner type: Digital. Display type: VFD. Audio formats supported: MP3, WMA