Philips PowerPro Ultimate FC9922/09, 650 W, Cylinder vacuum, Bagless, 2.2 L, HEPA, Filtering
Philips PowerPro Ultimate FC9922/09. Maximum input power: 650 W. Type: Cylinder vacuum, Dust container type: Bagless, Dust capacity: 2.2 L. Vacuum air filtering: HEPA, Dirt separating method: Filtering, Noise level: 75 dB. Product color: Copper