Philips SmartPro Active FC8810/01, Bagless, Black, Round, 0.4 L, 58.3 dB, Lithium-Ion (Li-Ion)
Philips SmartPro Active FC8810/01. Dust container type: Bagless, Product color: Black, Shape: Round. Dust capacity (total): 0.4 L, Noise level: 58.3 dB. Battery technology: Lithium-Ion (Li-Ion), Runtime: 90 min, Battery voltage: 14.8 V. Diameter: 33 cm, Height: 80 mm, Weight: 1.93 kg. Package weight: 3.6 kg