Philips SmartPro Compact FC8776/82, Bagless, Black, Copper, Round, 0.3 L, 58 dB, 1.7 cm
Philips SmartPro Compact FC8776/82. Dust container type: Bagless, Product color: Black, Copper, Shape: Round. Dust capacity (total): 0.3 L, Noise level: 58 dB, Threshold climbing (max): 1.7 cm. Battery technology: Lithium-Ion (Li-Ion), Runtime: 120 min, Battery voltage: 12.8 V. Diameter: 33 cm, Height: 60.1 mm, Weight: 1.73 kg