Philips logo

Philips SmartPro Compact FC8710/01 robot vacuum 0.25 L Bagless Black, Metallic, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181000
Info modified on:
07 Nov 2024, 09:40:01
Short summary description Philips SmartPro Compact FC8710/01 robot vacuum 0.25 L Bagless Black, Metallic, Silver:

Philips SmartPro Compact FC8710/01, Bagless, Black, Metallic, Silver, Round, 0.25 L, 58 dB, Lithium-Ion (Li-Ion)

Long summary description Philips SmartPro Compact FC8710/01 robot vacuum 0.25 L Bagless Black, Metallic, Silver:

Philips SmartPro Compact FC8710/01. Dust container type: Bagless, Product color: Black, Metallic, Silver, Shape: Round. Dust capacity (total): 0.25 L, Noise level: 58 dB. Battery technology: Lithium-Ion (Li-Ion), Runtime: 120 min, Battery voltage: 12.8 V. Diameter: 33 cm, Height: 60.1 mm, Weight: 1.73 kg. Package weight: 3.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.