Philips MiniVac FC6144/01, Dry, Cyclonic, 840 l/min, 78 dB, Bagless, Red
Philips MiniVac FC6144/01. Cleaning type: Dry, Dirt separating method: Cyclonic, Airflow: 840 l/min. Dust container type: Bagless, Product color: Red. Maximum input power: 87 W, Runtime: 9 min, Battery voltage: 7.2 V. Weight: 1.5 kg. Package dimensions (WxDxH): 160 x 460 x 160 mm, Vacuum: 3.9 kPa, Dust capacity: 0.5 L